Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Low Power Radio Solution |
Silicon Core Number | eRIC4/9/LoRa |
Application Sub Type | Wireless UART & GPS Tracking Mode |
Kit Contents | eR-EVK GPS Enabled Board eR-EVK Non-GPS Board 2 x 868MHz Dipole Antennae 2 x USB Cable 6 x AA Batteries |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Low Power Radio Solution |
Silicon Core Number | eRIC4/9/LoRa |
Application Sub Type | Wireless UART & GPS Tracking Mode |
RoHS Compliant | Yes |
Evaluation Kit, Eric/Era Module | Newark Electronics |
EVALUATION KIT, ERIC/ERA MODULE | Farnell |
eRIC4/9/LoRa Development Kit inc GPS | RS |
LPRS ER-EVK-01 | Rapid Electronics |
Where can I find additional details, specifications and documents for a ER-EVK-01?
Additional datasheets, footprints and schematics for ER-EVK-01 are listed on our Part Details page. You can also find images and similar parts to ER-EVK-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER-EVK-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER-EVK-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER-EVK-01 fall under?
The ER-EVK-01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ER-EVK-01 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER-EVK-01 you can contact the distributor directly for product support, shipping queries etc.
Is the ER-EVK-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER-EVK-01 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Rapid Electronics have stock available or on a lead time for ER-EVK-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER-EVK-01 often in real-time on the comparison pages.
What if I can't find stock of ER-EVK-01?
You can fill out our help required form which you can use to request a quote for ER-EVK-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.