Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supports full duplex bi-directional speeds up to 1.25Gps. |
Transmit and receive signal up to 80m (based on application) over RG6 coax |
Supports auto-mute functionality for lowest application power |
Supports simultaneous power-over-coax (PoC) |
Temp Min. (°C) | -40 |
---|---|
Temp Max. (°C) | 85 |
Power Consumption | 205mW Active |
Package Size (mm) | 4x4 |
Package Type | QFN |
Pin Count | 16 |
Package Pitch | 0.65mm |
Operating Voltage Min (V) | 3.2 |
Operating Voltage Max (V) | 3.4 |
Storage Temp Min. (°C) | -65 |
Storage Temp Max. (°C) | 150 |
Ethernet Type | 1000Base-FX |
Power over Coaxial Cable | Yes |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a EQCO875SC.3-HS-TRAY?
Additional datasheets, footprints and schematics for EQCO875SC.3-HS-TRAY are listed on our Part Details page. You can also find images and similar parts to EQCO875SC.3-HS-TRAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO875SC.3-HS-TRAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO875SC.3-HS-TRAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO875SC.3-HS-TRAY fall under?
The EQCO875SC.3-HS-TRAY is listed under EQCO875SC-HS.
Can I view similar or alternative parts?
You can view similar parts to EQCO875SC.3-HS-TRAY when available in the EQCO875SC-HS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO875SC.3-HS-TRAY you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO875SC.3-HS-TRAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO875SC.3-HS-TRAY have stock available?
There is no stock from authorised distributors for EQCO875SC.3-HS-TRAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO875SC.3-HS-TRAY often in real-time on the comparison pages.
What if I can't find stock of EQCO875SC.3-HS-TRAY?
You can fill out our help required form which you can use to request a quote for EQCO875SC.3-HS-TRAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.