Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supports full duplex bi-directional speeds up to 1.25Gps. |
Transmit and receive signal up to 80m (based on application) over RG6 coax |
Supports auto-mute functionality for lowest application power |
Supports simultaneous power-over-coax (PoC) |
Temp Min. (°C) | -40 |
---|---|
Temp Max. (°C) | 85 |
Power Consumption | 205mW Active |
Package Size (mm) | 4x4 |
Package Type | QFN |
Pin Count | 16 |
Package Pitch | 0.65mm |
Operating Voltage Min (V) | 3.2 |
Operating Voltage Max (V) | 3.4 |
Storage Temp Min. (°C) | -65 |
Storage Temp Max. (°C) | 150 |
Ethernet Type | 1000Base-FX |
Power over Coaxial Cable | Yes |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a EQCO875SC.3-HS?
Additional datasheets, footprints and schematics for EQCO875SC.3-HS are listed on our Part Details page. You can also find images and similar parts to EQCO875SC.3-HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO875SC.3-HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO875SC.3-HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO875SC.3-HS fall under?
The EQCO875SC.3-HS is listed under EQCO875SC-HS.
Can I view similar or alternative parts?
You can view similar parts to EQCO875SC.3-HS when available in the EQCO875SC-HS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO875SC.3-HS you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO875SC.3-HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO875SC.3-HS have stock available?
There is no stock from authorised distributors for EQCO875SC.3-HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO875SC.3-HS often in real-time on the comparison pages.
What if I can't find stock of EQCO875SC.3-HS?
You can fill out our help required form which you can use to request a quote for EQCO875SC.3-HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.