Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1.25 Gbps to 3.125Gbps Video Downlink |
Up to 20Mbps Uplink for camera control |
Supports distance up to 212m @ 1.25Gbps over RG11 Coax |
Supports distance up to 169m @ 3.125Gbps over RG11 Coax |
Enables nanosecond precise triggering for camera control |
Also supports 8b/10b coding up to 3.125Gbps |
Support power over coax cable up to 900mA DC |
Temp Min. (°C) | -40 |
---|---|
Temp Max. (°C) | 85 |
Power Consumption | <70mW @1.2V |
Package Size (mm) | 4x4 |
Package Type | QFN |
Pin Count | 16 |
Package Pitch | 0.65mm pin pitch |
Operating Voltage Min (V) | 1.15 |
Operating Voltage Max (V) | 1.25 |
Storage Temp Min. (°C) | -65 |
Storage Temp Max. (°C) | 150 |
Downlink Speed (Gbps) | 3.125 |
Uplink Speed (Mbps) | 20 |
Power over Coaxial Cable | Yes |
Coaxial Cable Support | 75-ohm and 50-ohm |
Temperature Range | -40C to +85C |
Asymmetric Coax Equalizer, Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a EQCO31R20.3-TRAY?
Additional datasheets, footprints and schematics for EQCO31R20.3-TRAY are listed on our Part Details page. You can also find images and similar parts to EQCO31R20.3-TRAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO31R20.3-TRAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO31R20.3-TRAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO31R20.3-TRAY fall under?
The EQCO31R20.3-TRAY is listed under EQCO31R20.
Can I view similar or alternative parts?
You can view similar parts to EQCO31R20.3-TRAY when available in the EQCO31R20 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO31R20.3-TRAY you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO31R20.3-TRAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO31R20.3-TRAY have stock available?
Authorised distributors including Microchip Technology and Newark Electronics have stock available or on a lead time for EQCO31R20.3-TRAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO31R20.3-TRAY often in real-time on the comparison pages.
What if I can't find stock of EQCO31R20.3-TRAY?
You can fill out our help required form which you can use to request a quote for EQCO31R20.3-TRAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.