Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$4.86
|
1,057
in stock
|
Buy Now | |
Microchip Technology
from US$4.64
|
1,011
in stock
|
Buy Now | |
Newark Electronics
from US$5.74
|
191
in stock
|
Buy Now | |
element14
from US$5.84
|
191
in stock
|
Buy Now | |
Farnell
from US$5.84
|
191
in stock
|
Buy Now | |
Avnet America
from US$5.16
|
46
in stock
|
Buy Now | |
Future Electronics
from US$6.45
|
-
|
Buy Now | |
RS Americas
from US$5.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
270Mbps to 3Gbps Video Downlink |
Up to 5Mbps Uplink for camera control |
Supports distance up to 470m @ 270Mbps |
Supports distance up to 220m @3Gbps over RG-6 Coax |
Supports up to SMPTE 424M |
Also supports 8b/10b coding up to 3.75Gbps |
Support power over coax cable up to 900mA DC |
Temp Min. (°C) | -40 |
---|---|
Temp Max. (°C) | 85 |
Power Consumption | 150mW |
Package Size (mm) | 4x4 |
Package Type | QFN |
Pin Count | 16 |
Package Pitch | 0.65mm pin pitch |
Operating Voltage Min (V) | 3.15 |
Operating Voltage Max (V) | 3.45 |
Storage Temp Min. (°C) | -65 |
Storage Temp Max. (°C) | 150 |
Temperature Range | -40C to +85C |
3G/HD/SD-SDI Video Cable Equalizer QFN16 | RS |
Video Cable Equalizer, 85 Degc, Qfn-16 | Newark Electronics |
CABLE VIDEO EQUALIZER, 3.3V, QFN-16 | element14 |
Video Cable Equalizer 16-Pin QFN Tube | Avnet America |
EQCO30R5.D Series 3.45 V 2.97 Gbps 3G/HD-SDI Video Cable Equalizer - QFN-16 | Future Electronics |
SDI/broadcast Equalizer, QFN-16, Tube | Microchip Technology Inc. EQCO30R5.D | RS Americas |
Where can I find additional details, specifications and documents for a EQCO30R5.D?
Additional datasheets, footprints and schematics for EQCO30R5.D are listed on our Part Details page. You can also find images and similar parts to EQCO30R5.D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO30R5.D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO30R5.D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO30R5.D fall under?
The EQCO30R5.D is listed under EQCO30R5.
Can I view similar or alternative parts?
You can view similar parts to EQCO30R5.D when available in the EQCO30R5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO30R5.D you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO30R5.D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO30R5.D have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, RS, Newark Electronics and element14 have stock available or on a lead time for EQCO30R5.D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO30R5.D often in real-time on the comparison pages.
What if I can't find stock of EQCO30R5.D?
You can fill out our help required form which you can use to request a quote for EQCO30R5.D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.