Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$72.00
|
No stock
|
Buy Now |
Cable Length - Metric | 15.2m |
---|---|
Voltage Rating | 125VAC |
Cable Length - Imperial | 50ft |
Where can I find additional details, specifications and documents for a EPWR34?
Additional datasheets, footprints and schematics for EPWR34 are listed on our Part Details page. You can also find images and similar parts to EPWR34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPWR34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPWR34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPWR34 fall under?
The EPWR34 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to EPWR34 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPWR34 you can contact the distributor directly for product support, shipping queries etc.
Is the EPWR34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPWR34 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EPWR34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPWR34 often in real-time on the comparison pages.
What if I can't find stock of EPWR34?
You can fill out our help required form which you can use to request a quote for EPWR34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.