Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.15
|
No stock
|
Buy Now |
CPLD Type | EEPROM |
---|---|
No. of Macrocells | 256 |
No. of I/O's | 164I/O's |
Logic Case Style | BGA |
No. of Pins | 256Pins |
Frequency | 126.6MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 3.9ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Base Number | 7256 |
Logic IC Function | EPM7256AE |
No. of Gates | 5000 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CPLD. MAX 7000, 256 MACROCELLS, FBGA256 | Farnell |
Where can I find additional details, specifications and documents for a EPM7256AEFC256-7N?
Additional datasheets, footprints and schematics for EPM7256AEFC256-7N are listed on our Part Details page. You can also find images and similar parts to EPM7256AEFC256-7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPM7256AEFC256-7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM7256AEFC256-7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPM7256AEFC256-7N fall under?
The EPM7256AEFC256-7N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EPM7256AEFC256-7N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPM7256AEFC256-7N you can contact the distributor directly for product support, shipping queries etc.
Is the EPM7256AEFC256-7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPM7256AEFC256-7N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EPM7256AEFC256-7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPM7256AEFC256-7N often in real-time on the comparison pages.
What if I can't find stock of EPM7256AEFC256-7N?
You can fill out our help required form which you can use to request a quote for EPM7256AEFC256-7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.