Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | NEMA 5-15P |
---|---|
Cable Length - Metric | 600mm |
Voltage Rating | 125VAC |
Jacket Color | Yellow |
Cable Length - Imperial | 2ft |
Where can I find additional details, specifications and documents for a EPL115?
Additional datasheets, footprints and schematics for EPL115 are listed on our Part Details page. You can also find images and similar parts to EPL115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPL115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPL115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPL115 fall under?
The EPL115 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to EPL115 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPL115 you can contact the distributor directly for product support, shipping queries etc.
Is the EPL115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPL115 have stock available?
There is no stock from authorised distributors for EPL115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPL115 often in real-time on the comparison pages.
What if I can't find stock of EPL115?
You can fill out our help required form which you can use to request a quote for EPL115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.