Status: | Unknown |
---|---|
Series: | 1S Series |
RoHS: | Unknown |
Product Range | 1S Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | PCB Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | PPS (Polyphenylene Sulphide) Body |
Connector Body Plating | - |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
PUSH-PULL CONNECTOR | RS |
Circular Push Pull Connectors ELBOW RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a EPL.1S.302.HLN?
Additional datasheets, footprints and schematics for EPL.1S.302.HLN are listed on our Part Details page. You can also find images and similar parts to EPL.1S.302.HLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPL.1S.302.HLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPL.1S.302.HLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPL.1S.302.HLN fall under?
The EPL.1S.302.HLN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EPL.1S.302.HLN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPL.1S.302.HLN you can contact the distributor directly for product support, shipping queries etc.
Is the EPL.1S.302.HLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPL.1S.302.HLN have stock available?
Authorised distributors including RS, Sager and Farnell have stock available or on a lead time for EPL.1S.302.HLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPL.1S.302.HLN often in real-time on the comparison pages.
What if I can't find stock of EPL.1S.302.HLN?
You can fill out our help required form which you can use to request a quote for EPL.1S.302.HLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.