Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Industrial |
---|---|
External Height - Metric | 129mm |
External Width - Metric | 90.2mm |
External Depth - Metric | 175.9mm |
Enclosure Material | - |
Body Colour | White |
IP Rating | IP55 |
NEMA Rating | - |
External Height - Imperial | 5.08" |
External Width - Imperial | 3.55" |
External Depth - Imperial | 6.93" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
IP / NEMA Rating | IP55 |
INSUL ENCLOSURE, FLUSH MOUNT | Farnell |
Enclosure, Ip55, Flush Mount, Industrial, 129 Mm, 90.2 Mm, 175.9 Mm, White Rohs Compliant: Na |Eaton Moeller E-PKZ01-PVT | Newark Electronics |
Where can I find additional details, specifications and documents for a E-PKZ01-PVT?
Additional datasheets, footprints and schematics for E-PKZ01-PVT are listed on our Part Details page. You can also find images and similar parts to E-PKZ01-PVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-PKZ01-PVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-PKZ01-PVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-PKZ01-PVT fall under?
The E-PKZ01-PVT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to E-PKZ01-PVT when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-PKZ01-PVT you can contact the distributor directly for product support, shipping queries etc.
Is the E-PKZ01-PVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-PKZ01-PVT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for E-PKZ01-PVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-PKZ01-PVT often in real-time on the comparison pages.
What if I can't find stock of E-PKZ01-PVT?
You can fill out our help required form which you can use to request a quote for E-PKZ01-PVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.