Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.87
|
No stock
|
Buy Now |
Enclosure Type | Industrial |
---|---|
Enclosure Material | - |
External Height - Metric | 129mm |
External Width - Metric | 85mm |
External Depth - Metric | 80mm |
IP Rating | IP55 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 5.08" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
IP / NEMA Rating | IP55 |
INSUL ENCLOSURE, FLUSH MOUNT | Farnell |
Where can I find additional details, specifications and documents for a E-PKZ01-G?
Additional datasheets, footprints and schematics for E-PKZ01-G are listed on our Part Details page. You can also find images and similar parts to E-PKZ01-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-PKZ01-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-PKZ01-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-PKZ01-G fall under?
The E-PKZ01-G is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to E-PKZ01-G when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-PKZ01-G you can contact the distributor directly for product support, shipping queries etc.
Is the E-PKZ01-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-PKZ01-G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E-PKZ01-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-PKZ01-G often in real-time on the comparison pages.
What if I can't find stock of E-PKZ01-G?
You can fill out our help required form which you can use to request a quote for E-PKZ01-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.