Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.30
|
No stock
|
Buy Now |
Enclosure Type | Industrial |
---|---|
External Height - Metric | 129mm |
External Width - Metric | 85mm |
External Depth - Metric | 80mm |
Enclosure Material | - |
Body Colour | White |
IP Rating | IP40 |
NEMA Rating | - |
External Height - Imperial | 5.08" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
IP / NEMA Rating | IP40 |
INSUL ENCLOSURE, FLUSH MOUNT | Farnell |
Where can I find additional details, specifications and documents for a E-PKZ01?
Additional datasheets, footprints and schematics for E-PKZ01 are listed on our Part Details page. You can also find images and similar parts to E-PKZ01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-PKZ01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-PKZ01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-PKZ01 fall under?
The E-PKZ01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to E-PKZ01 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-PKZ01 you can contact the distributor directly for product support, shipping queries etc.
Is the E-PKZ01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E-PKZ01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E-PKZ01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-PKZ01 often in real-time on the comparison pages.
What if I can't find stock of E-PKZ01?
You can fill out our help required form which you can use to request a quote for E-PKZ01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.