Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
46,700
in stock
|
Buy Now | |
TE Store
from US$0.32
|
30,563
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,963
in stock
|
Buy Now | |
element14
from US$0.09
|
4,963
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,963
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | EP Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 5.5mm |
External Length / Height | 16mm |
Lead Diameter | 0.7mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
Wirewound power resistor 3W (S) 100R 5% | RS |
EP 3W (S) 100R 5% Resistance Value: 100 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 100 Ω Ceramic Composition Power Resistor | Part Number: EP3WS100RJ | Internal Number: 2176082-7 | 16 x 5.5 mm | TE Connectivity | TE Store |
Res, 100R, 3W, Wirewound, Axial Lead | Newark Electronics |
RES, 100R, 3W, WIREWOUND, AXIAL LEAD | element14 |
Resistor, 100 Ohm, ± 5%, 3 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP(Small) Series Axial Fixed Resistor 100Ohms +/-5% 3W +/-300ppm/degC | TE Connectivity EP3WS100RJ | RS Americas |
Where can I find additional details, specifications and documents for a EP3WS100RJ?
Additional datasheets, footprints and schematics for EP3WS100RJ are listed on our Part Details page. You can also find images and similar parts to EP3WS100RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP3WS100RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP3WS100RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP3WS100RJ fall under?
The EP3WS100RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP3WS100RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP3WS100RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP3WS100RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP3WS100RJ have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for EP3WS100RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP3WS100RJ often in real-time on the comparison pages.
What if I can't find stock of EP3WS100RJ?
You can fill out our help required form which you can use to request a quote for EP3WS100RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.