Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | EP Series |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Switch,straight,dpst,off-(On),pc Tail Terminal,pcb Hole Count:4 |C&k Components EP21SD1CBE | Newark Electronics |
C&K Pushbutton Switch MOM-(N/O) DPST PC | Distrelec |
PB SW DPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches MOM-(N/O) DPST PC | Sager |
PB SWITCH, DPST, 20V, THD | Farnell |
Where can I find additional details, specifications and documents for a EP21SD1CBE?
Additional datasheets, footprints and schematics for EP21SD1CBE are listed on our Part Details page. You can also find images and similar parts to EP21SD1CBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP21SD1CBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP21SD1CBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP21SD1CBE fall under?
The EP21SD1CBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP21SD1CBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP21SD1CBE you can contact the distributor directly for product support, shipping queries etc.
Is the EP21SD1CBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP21SD1CBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for EP21SD1CBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP21SD1CBE often in real-time on the comparison pages.
What if I can't find stock of EP21SD1CBE?
You can fill out our help required form which you can use to request a quote for EP21SD1CBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.