Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 470ohm |
---|---|
Product Range | EP Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 3.5mm |
External Length / Height | 10mm |
Lead Diameter | 0.54mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
Wirewound power resistor 1W (S) 470R 5% | RS |
Ep 1W (S) 470R 5% |Neohm Te Connectivity EP1WS470RJ | Newark Electronics |
Resistor, 470 Ohm, ± 5%, 1 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP(Small) Series Axial Fixed Resistor 470Ohms +/-5% 1W +/-300ppm/degC | TE Connectivity EP1WS470RJ | RS Americas |
Special Order: EP 1W (S) 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 10 x 3.5 mm Through-Hole Resistor | 470 Ω Wire Wound Power Resistor | Part Number: EP1WS470RJ | Internal Number: 1-2176081-1 | 10 x 3.5 mm | TE Connectivity | TE Store |
RES, 470R, 5%, 1W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a EP1WS470RJ?
Additional datasheets, footprints and schematics for EP1WS470RJ are listed on our Part Details page. You can also find images and similar parts to EP1WS470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1WS470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1WS470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1WS470RJ fall under?
The EP1WS470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP1WS470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1WS470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP1WS470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1WS470RJ have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for EP1WS470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1WS470RJ often in real-time on the comparison pages.
What if I can't find stock of EP1WS470RJ?
You can fill out our help required form which you can use to request a quote for EP1WS470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.