Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 1728 |
No. of I/O's | 147I/O's |
Logic Case Style | QFP |
No. of Pins | 208Pins |
Frequency | 80MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Propagation Delay | - |
Global Clock Setup Time | 600ps |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1 |
Clock Management | PLL |
Core Supply Voltage Range | 2.375V to 2.625V |
FPGA Family | ACEX 1K |
I/O Interface Standard | LVCMOS LVTTL |
I/O Supply Voltage | 3.6V |
IC Generic Number | 1K30 |
Logic Function Number | 1K30 |
Logic IC Base Number | 30 |
Logic IC Function | FPGA |
No. of Gates | 30000 |
No. of Speed Grades | 3 |
Operating Temperature Range | 0°C to +70°C |
Programmable Logic Type | PLD |
Supply Voltage Range | 2.38V to 2.63V |
Termination Type | Surface Mount Device |
Total RAM Bits | 24576 |
FPGA, 1728 LOGIC CELL, QFP-208, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a EP1K30QC208-3N?
Additional datasheets, footprints and schematics for EP1K30QC208-3N are listed on our Part Details page. You can also find images and similar parts to EP1K30QC208-3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1K30QC208-3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1K30QC208-3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1K30QC208-3N fall under?
The EP1K30QC208-3N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EP1K30QC208-3N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1K30QC208-3N you can contact the distributor directly for product support, shipping queries etc.
Is the EP1K30QC208-3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1K30QC208-3N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EP1K30QC208-3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1K30QC208-3N often in real-time on the comparison pages.
What if I can't find stock of EP1K30QC208-3N?
You can fill out our help required form which you can use to request a quote for EP1K30QC208-3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.