Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.29
|
43
in stock
|
Buy Now | |
Distrelec
from US$6.64
|
8,180
in stock
|
Buy Now | |
Sager
from US$5.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$7.61
|
43
in stock
|
Buy Now | |
element14
from US$5.42
|
43
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
10
in stock
|
Buy Now | |
Rutronik
from US$7.01
|
-
|
Buy Now | |
RS Americas
from US$8.20
|
-
|
Buy Now | |
TTI Europe
from US$4.91
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | EP Series |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch MOM-(N/C) SPDT PC | Distrelec |
Pushbutton Switches MOM-(N/C) SPDT PC | Sager |
Pb Switch, Spdt, 20V, Thd | Newark Electronics |
PB SWITCH, SPDT, 20V, THD | element14 |
EP Series Tiny SPDT On-Momentary PC Through Hole Pushbutton Switch | Future Electronics |
Pushbu SPDT On-MOM THT straight | Rutronik |
Switch, P/B, Sealed, SPDT, OFF-MOM,.215 Round Plunger,0.4A,20VAC/VDC, PC ThruHole | C&K EP12SD1CBE | RS Americas |
PB SW SPDT 0.4VA 20V | TTI Europe |
Where can I find additional details, specifications and documents for a EP12SD1CBE?
Additional datasheets, footprints and schematics for EP12SD1CBE are listed on our Part Details page. You can also find images and similar parts to EP12SD1CBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP12SD1CBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP12SD1CBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP12SD1CBE fall under?
The EP12SD1CBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP12SD1CBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP12SD1CBE you can contact the distributor directly for product support, shipping queries etc.
Is the EP12SD1CBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP12SD1CBE have stock available?
Authorised distributors including Distrelec, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for EP12SD1CBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP12SD1CBE often in real-time on the comparison pages.
What if I can't find stock of EP12SD1CBE?
You can fill out our help required form which you can use to request a quote for EP12SD1CBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.