Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.09
|
281
in stock
|
Buy Now | |
Distrelec
from US$7.54
|
4,577
in stock
|
Buy Now | |
Future Electronics
from US$5.78
|
3,715
in stock
|
Buy Now | |
Sager
from US$5.81
|
3,635
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
281
in stock
|
Buy Now | |
element14
from US$6.22
|
281
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.26
|
21
in stock
|
Buy Now | |
RS Americas
from US$9.10
|
-
|
Buy Now | |
TTI Europe
from US$5.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | EP Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Round |
Actuator / Cap Colour | Black |
Colour | Red |
Contact Resistance | 20mohm |
External Depth | 10.2mm |
External Length / Height | 6.32mm |
External Width | 8.13mm |
Height Max | 6.32mm |
IP Rating | IP57 |
No. of Electrical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 4.6mm |
Power Rating | 400mVA |
C&K Pushbutton Switch MOM-(N/C) SPDT PC | Distrelec |
EP Series Tiny SPDT On-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Pushbutton Switches MOM-(N/C) SPDT PC | Sager |
Switch, Spdt, Horiz | Newark Electronics |
SWITCH, SPDT, HORIZ | element14 |
Switch: push-button | Transfer Multisort Elektronik |
Switch, P/B, Sealed, SPDT, OFF-MOM,.215 Rnd Plunger,0.4A,20VAC/VDC, R/A PC ThruHole | C&K EP12SD1ABE | RS Americas |
PB SW SPDT 0.4VA 20V | TTI Europe |
SWITCH EP12 SEALED TINY P.B. | Boersig |
Where can I find additional details, specifications and documents for a EP12SD1ABE?
Additional datasheets, footprints and schematics for EP12SD1ABE are listed on our Part Details page. You can also find images and similar parts to EP12SD1ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP12SD1ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP12SD1ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP12SD1ABE fall under?
The EP12SD1ABE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP12SD1ABE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP12SD1ABE you can contact the distributor directly for product support, shipping queries etc.
Is the EP12SD1ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP12SD1ABE have stock available?
Authorised distributors including Distrelec, Future Electronics, Sager, Newark Electronics and element14 have stock available or on a lead time for EP12SD1ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP12SD1ABE often in real-time on the comparison pages.
What if I can't find stock of EP12SD1ABE?
You can fill out our help required form which you can use to request a quote for EP12SD1ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.