Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.84
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Wire Leaded |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
EP Series Tiny SPST Off-Momentary Wire Wrap Push Button Switch | Future Electronics |
Pushbutton Switch,straight,spst,off-(On),wp Straight Terminal |C&k Components EP11SD1WBE | Newark Electronics |
C&K Pushbutton Switch SPST Mom Seal Wirewrap | Distrelec |
PB SWITCH, SPST, 20V, WIRE WRAP | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom Seal Wirewrap | Sager |
Where can I find additional details, specifications and documents for a EP11SD1WBE?
Additional datasheets, footprints and schematics for EP11SD1WBE are listed on our Part Details page. You can also find images and similar parts to EP11SD1WBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1WBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1WBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1WBE fall under?
The EP11SD1WBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1WBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1WBE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1WBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1WBE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, element14 and TTI Europe have stock available or on a lead time for EP11SD1WBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1WBE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1WBE?
You can fill out our help required form which you can use to request a quote for EP11SD1WBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.