Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
1
in stock
|
Buy Now | |
Sager
from US$5.19
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
326
in stock
|
Buy Now | |
element14
from US$5.04
|
326
in stock
|
Buy Now | |
Farnell
from US$6.66
|
326
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.73
|
11
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
3
in stock
|
Buy Now | |
RS Americas
from US$7.42
|
-
|
Buy Now | |
TTI Europe
from US$4.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Switches Pushbutton SPST (On) | Sager |
Pb Switch, Spst, 20V, Thd | Newark Electronics |
PB SWITCH, SPST, 20V, THD | element14 |
Switch: push-button | Transfer Multisort Elektronik |
EP Series Tiny SPST Off-Momentary V Bracket Vertical Mount Pushbutton Switch | Future Electronics |
SPST vertical mount pushbutton switch | RS |
Switch, P/B, Sealed, SPST, OFF-MOM,.215 Rnd Plunger,0.4A,20VAC/VDC, Vert Mount V-Brkt | C&K EP11SD1V3BE | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
SWITCH EP11 SEALED TINY P.B. | Boersig |
Where can I find additional details, specifications and documents for a EP11SD1V3BE?
Additional datasheets, footprints and schematics for EP11SD1V3BE are listed on our Part Details page. You can also find images and similar parts to EP11SD1V3BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1V3BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1V3BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1V3BE fall under?
The EP11SD1V3BE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1V3BE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1V3BE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1V3BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1V3BE have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EP11SD1V3BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1V3BE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1V3BE?
You can fill out our help required form which you can use to request a quote for EP11SD1V3BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.