Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
No stock
|
Buy Now | |
Distrelec
from US$5.32
|
14,544
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.71
|
16
in stock
|
Buy Now | |
Rutronik
from US$6.29
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
TTI Europe
from US$3.89
|
-
|
Buy Now | |
Sager
from US$4.40
|
-
|
Buy Now | |
Farnell
from US$3.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
C&K Pushbutton Switch SPST Off-Mom RA SMT | Distrelec |
EP Series Tiny SPST Off-Momentary Right Angle Surface Mount Pushbutton Switch | Future Electronics |
Ep11Sd1Sape Rohs Compliant: Yes |C&k Components EP11SD1SAPE | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
SPST OFF-MOM SMT rightangle | Rutronik |
Switch pushbutton Momentary Right angle | RS |
Switch, P/B, Sealed, SPST, OFF-MOM,.215 Rnd Plunger,0.4A,20VAC/VDC, R/A Surface Mount | C&K EP11SD1SAPE | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches SPST Off-Mom, RA,SMT Sealed Tiny PB SW | Sager |
SWITCH, SPST, 0.4VA, 20VAC/DC, THT, R/A | Farnell |
SWITCH EP11 SEALED PB ROHS | Boersig |
Where can I find additional details, specifications and documents for a EP11SD1SAPE?
Additional datasheets, footprints and schematics for EP11SD1SAPE are listed on our Part Details page. You can also find images and similar parts to EP11SD1SAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1SAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1SAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1SAPE fall under?
The EP11SD1SAPE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1SAPE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1SAPE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1SAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1SAPE have stock available?
Authorised distributors including Distrelec, Future Electronics, Newark Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for EP11SD1SAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1SAPE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1SAPE?
You can fill out our help required form which you can use to request a quote for EP11SD1SAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.