Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Compliant |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | EP Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Pb Switch, Spst, 1A, 120V, Thd | Newark Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Switch Pb Spst Mom Sealed Pcb | Sager |
Where can I find additional details, specifications and documents for a EP11SD1CQE?
Additional datasheets, footprints and schematics for EP11SD1CQE are listed on our Part Details page. You can also find images and similar parts to EP11SD1CQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1CQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1CQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1CQE fall under?
The EP11SD1CQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1CQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1CQE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1CQE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EP11SD1CQE have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for EP11SD1CQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1CQE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1CQE?
You can fill out our help required form which you can use to request a quote for EP11SD1CQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.