Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
270
in stock
|
Buy Now | |
Distrelec
from US$5.82
|
4,433
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
1,100
in stock
|
Buy Now | |
Sager
from US$4.82
|
965
in stock
|
Buy Now | |
element14
from US$4.90
|
374
in stock
|
Buy Now | |
Farnell
from US$6.43
|
374
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
100
in stock
|
Buy Now | |
Rutronik
from US$5.68
|
-
|
Buy Now | |
Newark Electronics
from US$6.15
|
-
|
Buy Now | |
TTI Europe
from US$4.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | EP Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Colour | White |
Contact Resistance | 20mohm |
Dielectric Strength VDC | 1000V |
External Depth | 8.13mm |
External Length / Height | 21.19mm |
External Width | 5.08mm |
Height Max | 13.3mm |
IP Rating | IP57 |
Insulation Resistance | 100Mohm |
Lead Spacing | 4.7mm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 4.6mm |
Power Rating | 400mVA |
C&K Pushbutton Switch MOM-(N/O) SPST PC | Distrelec |
EP Series Tiny SPST Off-Momentary Through Hole Pushbutton Switch | Future Electronics |
Pushbutton Switches MOM-(N/O) SPST PC | Sager |
SWITCH, SPST, VERT | element14 |
Switch Pushbutton Momentary SPST PCB | RS |
Switch, P/B, Sealed, SPST, OFF-MOM,.215 Round Plunger,0.4A,20VAC/VDC, PC ThruHole | C&K EP11SD1CBE | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
Pushbu SPST Off-MOM THT straigh | Rutronik |
Pb Sw, Spst, 0.4Va, 20V, Tht, Black | Newark Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
SWITCH EP11 SEALED TINY P.B. | Boersig |
Where can I find additional details, specifications and documents for a EP11SD1CBE?
Additional datasheets, footprints and schematics for EP11SD1CBE are listed on our Part Details page. You can also find images and similar parts to EP11SD1CBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1CBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1CBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1CBE fall under?
The EP11SD1CBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1CBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1CBE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1CBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1CBE have stock available?
Authorised distributors including Distrelec, Future Electronics, Sager, element14 and Farnell have stock available or on a lead time for EP11SD1CBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1CBE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1CBE?
You can fill out our help required form which you can use to request a quote for EP11SD1CBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.