Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.17
|
204
in stock
|
Buy Now | |
Distrelec
from US$6.26
|
204
in stock
|
Buy Now | |
Rutronik
from US$5.21
|
-
|
Buy Now | |
Future Electronics
from US$4.79
|
-
|
Buy Now | |
element14
from US$5.15
|
-
|
Buy Now | |
TTI Europe
from US$4.46
|
-
|
Buy Now | |
Sager
from US$4.47
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Switches Mom-(N/O) Spst Sm |C&k Components EP11SD1APE | Newark Electronics |
C&K Pushbutton Switch MOM-(N/O) SPST SM | Distrelec |
SPST Off-MOM THT rightangle | Rutronik |
EP Series SPST Off-Momentary PC Pin Through Hole Pushbutton | Future Electronics |
PB SWITCH, SPST, 20V, THD | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches MOM-(N/O) SPST SM | Sager |
Where can I find additional details, specifications and documents for a EP11SD1APE?
Additional datasheets, footprints and schematics for EP11SD1APE are listed on our Part Details page. You can also find images and similar parts to EP11SD1APE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1APE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1APE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1APE fall under?
The EP11SD1APE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1APE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1APE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1APE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1APE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Rutronik, Future Electronics and element14 have stock available or on a lead time for EP11SD1APE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1APE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1APE?
You can fill out our help required form which you can use to request a quote for EP11SD1APE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.