Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.87
|
132
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
3,615
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
132
in stock
|
Buy Now | |
element14
from US$4.08
|
132
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
TTI Europe
from US$3.88
|
-
|
Buy Now | |
Sager
from US$4.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | SMD |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch SPST Mom Sealed SW RA | Distrelec |
Pb Sw, Spst, 0.4Va, 20V, Smd, White | Newark Electronics |
PB SW, SPST, 0.4VA, 20V, SMD, WHITE | element14 |
EP Series Tiny SPST Off-Momentary Right Angle Surface Mount Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches SPST Off-Mom Sealed Tiny PB SW,RA | Sager |
SWITCH EP11 SEALED PB ROHS | Boersig |
Where can I find additional details, specifications and documents for a EP11FPD1SAPE?
Additional datasheets, footprints and schematics for EP11FPD1SAPE are listed on our Part Details page. You can also find images and similar parts to EP11FPD1SAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11FPD1SAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11FPD1SAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11FPD1SAPE fall under?
The EP11FPD1SAPE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11FPD1SAPE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11FPD1SAPE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11FPD1SAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11FPD1SAPE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EP11FPD1SAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11FPD1SAPE often in real-time on the comparison pages.
What if I can't find stock of EP11FPD1SAPE?
You can fill out our help required form which you can use to request a quote for EP11FPD1SAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.