Status: | Unknown |
---|---|
Series: | EP100 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | EP100 Series |
---|---|
Current Rating | 20A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 110VDC |
Voltage Rating VAC | 480VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Product Range:Ep100 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a EP102ULD20?
Additional datasheets, footprints and schematics for EP102ULD20 are listed on our Part Details page. You can also find images and similar parts to EP102ULD20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP102ULD20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP102ULD20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP102ULD20 fall under?
The EP102ULD20 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to EP102ULD20 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP102ULD20 you can contact the distributor directly for product support, shipping queries etc.
Is the EP102ULD20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EP102ULD20 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EP102ULD20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP102ULD20 often in real-time on the comparison pages.
What if I can't find stock of EP102ULD20?
You can fill out our help required form which you can use to request a quote for EP102ULD20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.