Status: | Unknown |
---|---|
Series: | EP100 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | EP100 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Product Range:Ep100 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a EP101ULC15?
Additional datasheets, footprints and schematics for EP101ULC15 are listed on our Part Details page. You can also find images and similar parts to EP101ULC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP101ULC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP101ULC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP101ULC15 fall under?
The EP101ULC15 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to EP101ULC15 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP101ULC15 you can contact the distributor directly for product support, shipping queries etc.
Is the EP101ULC15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EP101ULC15 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EP101ULC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP101ULC15 often in real-time on the comparison pages.
What if I can't find stock of EP101ULC15?
You can fill out our help required form which you can use to request a quote for EP101ULC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.