Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD, Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
TWEEZERS, ERGO, STRAIGT FLATE | RS |
Weller Erem Tweezers Precision / ESD Heat Insulated Soft Foam Serrated / Straight / Strong 120mm | Distrelec |
Tweezer, Straight/Fine, 120Mm | Newark Electronics |
TWEEZER, STRGT/POINTED, 120MM, SS BODY | Farnell |
Präzisionspinzette geriffelte Spitzen | Boersig |
Where can I find additional details, specifications and documents for a EOODSA?
Additional datasheets, footprints and schematics for EOODSA are listed on our Part Details page. You can also find images and similar parts to EOODSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EOODSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EOODSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EOODSA fall under?
The EOODSA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to EOODSA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EOODSA you can contact the distributor directly for product support, shipping queries etc.
Is the EOODSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EOODSA have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EOODSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EOODSA often in real-time on the comparison pages.
What if I can't find stock of EOODSA?
You can fill out our help required form which you can use to request a quote for EOODSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.