Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 20° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 20ns |
Fall Time tf | 20ns |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Peak Wavelength | 1060nm |
IR 5mm Lamp, 1060nm infrared LED Lamp | RS |
INFRARED EMITTER, 1060NM, T-1 3/4 | element14 |
Infrared Emitter, High Power, 100 Ma, 20 Ns, 20 Ns, 20 , 1.4 V, -20 C Rohs Compliant: Yes |Osa Opto Light EOLD-1060-525 | Newark Electronics |
Where can I find additional details, specifications and documents for a EOLD-1060-525?
Additional datasheets, footprints and schematics for EOLD-1060-525 are listed on our Part Details page. You can also find images and similar parts to EOLD-1060-525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EOLD-1060-525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EOLD-1060-525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EOLD-1060-525 fall under?
The EOLD-1060-525 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to EOLD-1060-525 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EOLD-1060-525 you can contact the distributor directly for product support, shipping queries etc.
Is the EOLD-1060-525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EOLD-1060-525 have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for EOLD-1060-525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EOLD-1060-525 often in real-time on the comparison pages.
What if I can't find stock of EOLD-1060-525?
You can fill out our help required form which you can use to request a quote for EOLD-1060-525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.