Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Module Applications | Data Collection, Monitoring, Remote Control, Sensor Networks |
---|---|
MCU Supported Families | ATmega128RFA1 |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 2Mbps |
Module Interface | SPI, UART |
RoHS Compliant | Yes |
Pan4580 Rohs Compliant: Yes |Panasonic ENW-C9A31A1EF | Newark Electronics |
Modem Module 250Kbps Data 3VDC SMD | Avnet America |
Where can I find additional details, specifications and documents for a ENW-C9A31A1EF?
Additional datasheets, footprints and schematics for ENW-C9A31A1EF are listed on our Part Details page. You can also find images and similar parts to ENW-C9A31A1EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-C9A31A1EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-C9A31A1EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-C9A31A1EF fall under?
The ENW-C9A31A1EF is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Zigbee Modules / XBee.
Can I view similar or alternative parts?
You can view similar parts to ENW-C9A31A1EF when available in the Zigbee Modules / XBee range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-C9A31A1EF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-C9A31A1EF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ENW-C9A31A1EF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ENW-C9A31A1EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-C9A31A1EF often in real-time on the comparison pages.
What if I can't find stock of ENW-C9A31A1EF?
You can fill out our help required form which you can use to request a quote for ENW-C9A31A1EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.