Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Part | RF Module SMD Transceiver |
---|---|
Category | Bluetooth Smart/Bluetooth v4.1 + NFC Forum Tag Type 3 |
Software/Profile | Embedded Profiles |
Used IC | TC25670-006 |
Rx Sensitivity (dBm) | -90 |
Antenna Option | Cermaic Antenna, NFC Antenna PIN |
Size | 15.6 x 8.7 x 1.8 |
PAN1761, BLE with NFC, Embedded Processor with Antenna | Panasonic Electronic Components ENW-89848A1KF | RS Americas |
Ble+Nfc, 2.402Mhz-2.48Mhz, 40Kbps | Newark Electronics |
Bluetooth Class ll 2V to 3.6V 58-Pin LGA T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ENW-89848A1KF?
Additional datasheets, footprints and schematics for ENW-89848A1KF are listed on our Part Details page. You can also find images and similar parts to ENW-89848A1KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-89848A1KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-89848A1KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-89848A1KF fall under?
The ENW-89848A1KF is listed under Wireless Connectivity > Bluetooth® > Bluetooth Low Energy > PAN1761 Series.
Can I view similar or alternative parts?
You can view similar parts to ENW-89848A1KF when available in the PAN1761 Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-89848A1KF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-89848A1KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW-89848A1KF have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ENW-89848A1KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-89848A1KF often in real-time on the comparison pages.
What if I can't find stock of ENW-89848A1KF?
You can fill out our help required form which you can use to request a quote for ENW-89848A1KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.