Status: | Unknown |
---|---|
Series: | PAN1740 |
RoHS: | Unknown |
Silicon Manufacturer | Panasonic |
---|---|
Silicon Core Number | PAN1740 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy |
Kit Contents | USB Stick |
Product Range | PAN1740 |
SVHC | No SVHC (07-Jul-2017) |
Features | Bluetooth 4.0 Smart SoC with ARM CPU Pre-prog Calibration Data & BT-address -93dBm Rx Sensitivity |
Usb Stick, Smartsnippets, Pan1740-Etu | Newark Electronics |
USB STICK, SMARTSNIPPETS, PAN1740-ETU | element14 |
Where can I find additional details, specifications and documents for a ENW89846AZKF?
Additional datasheets, footprints and schematics for ENW89846AZKF are listed on our Part Details page. You can also find images and similar parts to ENW89846AZKF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW89846AZKF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW89846AZKF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW89846AZKF fall under?
The ENW89846AZKF is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ENW89846AZKF when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW89846AZKF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW89846AZKF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW89846AZKF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ENW89846AZKF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW89846AZKF often in real-time on the comparison pages.
What if I can't find stock of ENW89846AZKF?
You can fill out our help required form which you can use to request a quote for ENW89846AZKF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.