Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$10.01
|
-
|
Buy Now |
Size | 9.5 x 9.0 x 1.8 |
---|---|
Used ICs | CC2560A |
Rx Sensitivity (dBm) | -93 @ BER 10-3 |
Tx Power (Max.) | +10.5 dBm |
Operating Temp. | -40 to +85 °C |
Current Consum. | 135µA (sleep) / 40mA (Tx,EDR) |
Frequency Range | 2.4 GHz |
Date Rate (Max. Air) | 3 MBit/s (gross) |
Bluetooth Class II 3.3V 0.217Mbps 24-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ENW-89829C2JF?
Additional datasheets, footprints and schematics for ENW-89829C2JF are listed on our Part Details page. You can also find images and similar parts to ENW-89829C2JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-89829C2JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-89829C2JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-89829C2JF fall under?
The ENW-89829C2JF is listed under Wireless Connectivity > Bluetooth® > Bluetooth Classic > PAN1325A/1315A Series.
Can I view similar or alternative parts?
You can view similar parts to ENW-89829C2JF when available in the PAN1325A/1315A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-89829C2JF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-89829C2JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW-89829C2JF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ENW-89829C2JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-89829C2JF often in real-time on the comparison pages.
What if I can't find stock of ENW-89829C2JF?
You can fill out our help required form which you can use to request a quote for ENW-89829C2JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.