Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$42.39
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5V |
No. of Channels | 2Channels |
Rotational Speed Max | 3000rpm |
Product Range | EN Series |
SVHC | Lead (15-Jan-2019) |
Connector Type | Pin |
Encoder Resolution | 128 |
No. of Pulses Per Revolution | 128CPR |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Rotational Life Cycles | 200000000 |
Rotational Speed | 3000rpm |
Shaft Diameter | 3.18mm |
Supply Voltage Range | 4.75V to 5.25V |
Torque | 0.01N-m |
Type | Optical |
ENCODER - ROTARY OPTICAL | Bourns ENT1J-D28-L00128L | RS Americas |
EN Rotary optical encoder 128 Cycles PR | RS |
Optical Encoder | Newark Electronics |
Rotary Optical Encoder 2-Pin | Avnet America |
Where can I find additional details, specifications and documents for a ENT1J-D28-L00128L.?
Additional datasheets, footprints and schematics for ENT1J-D28-L00128L. are listed on our Part Details page. You can also find images and similar parts to ENT1J-D28-L00128L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENT1J-D28-L00128L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENT1J-D28-L00128L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENT1J-D28-L00128L. fall under?
The ENT1J-D28-L00128L. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENT1J-D28-L00128L. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENT1J-D28-L00128L. you can contact the distributor directly for product support, shipping queries etc.
Is the ENT1J-D28-L00128L. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENT1J-D28-L00128L. have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ENT1J-D28-L00128L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENT1J-D28-L00128L. often in real-time on the comparison pages.
What if I can't find stock of ENT1J-D28-L00128L.?
You can fill out our help required form which you can use to request a quote for ENT1J-D28-L00128L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.