Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Encoder Technology | Optical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 128PPR |
No. of Detents | 0 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
Shaft Length | 22.22mm |
RoHS Compliant | No |
Rotary Optical Encoder | Newark Electronics |
Where can I find additional details, specifications and documents for a ENS2J-B28-L00128?
Additional datasheets, footprints and schematics for ENS2J-B28-L00128 are listed on our Part Details page. You can also find images and similar parts to ENS2J-B28-L00128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENS2J-B28-L00128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENS2J-B28-L00128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENS2J-B28-L00128 fall under?
The ENS2J-B28-L00128 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to ENS2J-B28-L00128 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENS2J-B28-L00128 you can contact the distributor directly for product support, shipping queries etc.
Is the ENS2J-B28-L00128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENS2J-B28-L00128 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ENS2J-B28-L00128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENS2J-B28-L00128 often in real-time on the comparison pages.
What if I can't find stock of ENS2J-B28-L00128?
You can fill out our help required form which you can use to request a quote for ENS2J-B28-L00128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.