Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$35.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.95
|
85
in stock
|
Buy Now | |
element14
from US$68.57
|
140
in stock
|
Buy Now | |
Farnell
from US$54.34
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$35.18
|
35
in stock
|
Buy Now | |
RS Americas
from US$37.58
|
30
in stock
|
Buy Now | |
Avnet America
from US$49.32
|
-
|
Buy Now | |
Distrelec
from US$52.89
|
-
|
Buy Now | |
TTI Europe
from US$49.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 3000rpm |
Product Range | EN Series |
SVHC | Lead (15-Jan-2019) |
Behind Panel Depth | 18.5mm |
Current Rating | 26mA |
Encoder Resolution | 256 |
External Depth | 18.5mm |
External Length / Height | 21.21mm |
External Width | 15.88mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Pulse Output Count | 256 |
Rotation Mechanical Angle | 360° |
Rotational Speed | 3000rpm |
Shaft Diameter | 6.342mm |
Shaft Length | 22.23mm |
Supply Current Max | 26mA |
Thread Length | 9.53mm |
Thread Size | 3/8"32UNEF |
Type | Optical |
Voltage Rating | 5V |
Voltage Rating VAC | 5V |
Supply Voltage Min:4.75V | element14 |
ENCODER, INCREMENTAL, 2CH, 3000RPM | Farnell |
ENS rotary optical encoder,256cycles/rev | RS |
Optical Encoder | Newark Electronics |
5V dc 256 Pulse Optical Encoder with a 6.35 mm Round Shaft, Bracket Mount | Bourns ENS1J-B28-L00256L | RS Americas |
Rotary Optical Encoder 2-Pin | Avnet America |
Bourns Rotary Encoder 256 CPR 5V 3000min -1 Bushing IP40 PCB Pins EN Series | Distrelec |
ROTARY OPTICAL ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a ENS1J-B28-L00256L?
Additional datasheets, footprints and schematics for ENS1J-B28-L00256L are listed on our Part Details page. You can also find images and similar parts to ENS1J-B28-L00256L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENS1J-B28-L00256L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENS1J-B28-L00256L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENS1J-B28-L00256L fall under?
The ENS1J-B28-L00256L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENS1J-B28-L00256L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENS1J-B28-L00256L you can contact the distributor directly for product support, shipping queries etc.
Is the ENS1J-B28-L00256L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENS1J-B28-L00256L have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for ENS1J-B28-L00256L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENS1J-B28-L00256L often in real-time on the comparison pages.
What if I can't find stock of ENS1J-B28-L00256L?
You can fill out our help required form which you can use to request a quote for ENS1J-B28-L00256L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.