Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Supply Voltage Min | 4.75VDC |
---|---|
Supply Voltage Max | 5.25VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 3000rpm |
Product Range | EN Series |
Rotary Encoder, 2Ch, 3000Rpm, 5Vdc | Newark Electronics |
Rotary Optical Encoder 2-Pin | Avnet America |
ROTARY OPTICAL ENCODER | TTI Europe |
ROTARY ENCODER, 2CH, 3000RPM, 5VDC | Farnell |
Where can I find additional details, specifications and documents for a ENS1J-B20-L00256L?
Additional datasheets, footprints and schematics for ENS1J-B20-L00256L are listed on our Part Details page. You can also find images and similar parts to ENS1J-B20-L00256L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENS1J-B20-L00256L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENS1J-B20-L00256L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENS1J-B20-L00256L fall under?
The ENS1J-B20-L00256L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENS1J-B20-L00256L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENS1J-B20-L00256L you can contact the distributor directly for product support, shipping queries etc.
Is the ENS1J-B20-L00256L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENS1J-B20-L00256L have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for ENS1J-B20-L00256L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENS1J-B20-L00256L often in real-time on the comparison pages.
What if I can't find stock of ENS1J-B20-L00256L?
You can fill out our help required form which you can use to request a quote for ENS1J-B20-L00256L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.