Status: | Unknown |
---|---|
Series: | Mureva Series |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 170mm |
External Width - Metric | 150mm |
External Depth - Metric | 80mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 6.69" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 3.15" |
Product Range | Mureva Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Guide Slots | 10 x 4/25 & 2 x 4/32 |
RAL Number | 7035 |
Range | 4/25 |
Enclosure: junction box | Transfer Multisort Elektronik |
1/4 turn screw-fit Junction Box | RS |
Schneider Electric ENN05010 IP55 Junction Box Grey 170x150x80mm | Rapid Electronics |
JUNCTION BOX, IP55, 175X150X80MM | element14 |
Junction Box, Ip55, 175X150X80Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ENN05010?
Additional datasheets, footprints and schematics for ENN05010 are listed on our Part Details page. You can also find images and similar parts to ENN05010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENN05010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENN05010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENN05010 fall under?
The ENN05010 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ENN05010 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENN05010 you can contact the distributor directly for product support, shipping queries etc.
Is the ENN05010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENN05010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for ENN05010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENN05010 often in real-time on the comparison pages.
What if I can't find stock of ENN05010?
You can fill out our help required form which you can use to request a quote for ENN05010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.