Status: | Unknown |
---|---|
Series: | Mureva Series |
RoHS: | Unknown |
Prices starting from US$4.29
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 105mm |
External Width - Metric | 105mm |
External Depth - Metric | 55mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.13" |
External Width - Imperial | 4.13" |
External Depth - Imperial | 2.17" |
Product Range | Mureva Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
RAL Number | 7035 |
Range | 4/25 |
Enclosure: junction box | Transfer Multisort Elektronik |
1/4 turn screw-fit Junction Box | RS |
Junction Box, Ip55, 105X105X55Mm | Newark Electronics |
Schneider Electric ENN05005 IP55 Junction Box Grey 105x105x55mm | Rapid Electronics |
JUNCTION BOX, IP55, 105X105X55MM | element14 |
Where can I find additional details, specifications and documents for a ENN05005?
Additional datasheets, footprints and schematics for ENN05005 are listed on our Part Details page. You can also find images and similar parts to ENN05005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENN05005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENN05005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENN05005 fall under?
The ENN05005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ENN05005 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENN05005 you can contact the distributor directly for product support, shipping queries etc.
Is the ENN05005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENN05005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for ENN05005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENN05005 often in real-time on the comparison pages.
What if I can't find stock of ENN05005?
You can fill out our help required form which you can use to request a quote for ENN05005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.