Status: | Unknown |
---|---|
Series: | Mureva Series |
RoHS: | Unknown |
Prices starting from US$2.31
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Polypropylene (PP) |
External Height - Metric | 80mm |
External Width - Metric | 80mm |
External Depth - Metric | 45mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.15" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 1.77" |
Product Range | Mureva Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
RAL Number | 7035 |
Range | 4/20 |
Enclosure: junction box | Transfer Multisort Elektronik |
Snap-fit lid Junction Box | RS |
Junction Box, Ip55, 80X80X45Mm | Newark Electronics |
Schneider Electric ENN05004 IP55 Junction Box Grey 80x80x45mm | Rapid Electronics |
JUNCTION BOX, IP55, 80X80X45MM | element14 |
Where can I find additional details, specifications and documents for a ENN05004?
Additional datasheets, footprints and schematics for ENN05004 are listed on our Part Details page. You can also find images and similar parts to ENN05004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENN05004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENN05004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENN05004 fall under?
The ENN05004 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ENN05004 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENN05004 you can contact the distributor directly for product support, shipping queries etc.
Is the ENN05004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENN05004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for ENN05004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENN05004 often in real-time on the comparison pages.
What if I can't find stock of ENN05004?
You can fill out our help required form which you can use to request a quote for ENN05004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.