Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Pi-mote Control Board 2 Remote Control Sockets |
Product Range | - |
Features | Upto 30m Range 433MHz Radio Controlled Electrical Sockets 220-250V Range & 13A |
Rf Controlled Uk Mains Sockets. For Rpi | Newark Electronics |
Where can I find additional details, specifications and documents for a ENER002-2PI?
Additional datasheets, footprints and schematics for ENER002-2PI are listed on our Part Details page. You can also find images and similar parts to ENER002-2PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENER002-2PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENER002-2PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENER002-2PI fall under?
The ENER002-2PI is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to ENER002-2PI when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENER002-2PI you can contact the distributor directly for product support, shipping queries etc.
Is the ENER002-2PI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENER002-2PI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ENER002-2PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENER002-2PI often in real-time on the comparison pages.
What if I can't find stock of ENER002-2PI?
You can fill out our help required form which you can use to request a quote for ENER002-2PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.