Status: | Active |
---|---|
Series: | ENC28J60 |
RoHS: | Compliant |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
178
in stock
|
Buy Now | |
Microchip Technology
from US$3.18
|
36,548
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
8,407
in stock
|
Buy Now | |
Farnell
from US$4.04
|
8,407
in stock
|
Buy Now | |
element14
from US$4.16
|
8,403
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
7,599
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
1,337
in stock
|
Buy Now | |
Future Electronics
from US$4.33
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.13
|
92
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.3 compatible |
Integrated MAC and 10BASE-T |
8 Kbyte Transmit/Receive Packet Dual Port Buffer |
Programmable Automatic Retransmit on Collision |
Internal DMA for fast memory copying |
Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet |
Hardware assisted IP checksum |
Programmable pattern matching of up to 64 bytes within packet at user defined offset |
Packaging: SOIC- SPDIP- SSOP- QFN (6x6 mm) |
Comments | 10Based-T Ethernet Controller |
---|---|
Ethernet Bandwidth | 10Mbps |
TX/RX RAM Buffer(Bytes) | 8K |
Interrupt Pin | 1 |
LEDs | 2 |
Op. Voltage (V) | 0 |
# Ethernet Ports | Ethernet x1 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
Max Speed | 25Mhz |
# of Ether Ports | 0 |
Fiber Support | No |
Interface | SPI |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 0 |
Vdd I/O (V) | 3.3 |
LinkMD Cable Diag | No |
ESD Rating (KV) | 0 |
WOL | No |
Largets Pkt-Size Bytes | 0 |
# of VLAN | 0 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Application Notes |
---|
AN1120 - Ethernet Theory of Operation |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Corporate Product Selector Guide |
High-Throughput Ethernet Interface Solutions Brochure |
Supporting Collateral |
---|
CCB 892.01 Affected Parts List xls format |
CCB 892.01 Affected Parts List pdf format |
CCB 892.01 Qual report |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
28 PIN, 8KB RAM, MAC & PHY, ETHERNET CONTROLLER, PB FREE | Microchip Technology |
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Qfn, 28 Rohs Compliant: Yes |Microchip ENC28J60-I/ML | Newark Electronics |
ETHERNET CONTROLLER W/SPI, 28QFN | Farnell |
ETHERNET CONTROLLER W/SPI, 28QFN | element14 |
Ethernet CTLR Single Chip 10Mbps 3.3V 28-Pin QFN EP Tube | Avnet America |
ENC28J60 Series 3.3 V Stand-Alone Ethernet Controller with SPI Interface-QFN-28 | Future Electronics |
Ethernet Controller w/SPI,ENC28J60-I/ML | RS |
IC: Ethernet controller | Transfer Multisort Elektronik |
28 QFN 6x6mm TUBE, 8 KB RAM, MAC&PHY, Ethernet Controller | Microchip Technology Inc. ENC28J60-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a ENC28J60-I/ML?
Additional datasheets, footprints and schematics for ENC28J60-I/ML are listed on our Part Details page. You can also find images and similar parts to ENC28J60-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC28J60-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC28J60-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC28J60-I/ML fall under?
The ENC28J60-I/ML is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to ENC28J60-I/ML when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC28J60-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the ENC28J60-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ENC28J60-I/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for ENC28J60-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC28J60-I/ML often in real-time on the comparison pages.
What if I can't find stock of ENC28J60-I/ML?
You can fill out our help required form which you can use to request a quote for ENC28J60-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.