Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Supply Voltage Min | 4.75VDC |
---|---|
Supply Voltage Max | 5.25VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 3000rpm |
Product Range | EN Series |
Rotary Encoder, 2Ch, 3000Rpm, 5Vdc | Newark Electronics |
Rotary Optical Encoder 2-Pin | Avnet America |
Where can I find additional details, specifications and documents for a ENC1J-D20-L00128L?
Additional datasheets, footprints and schematics for ENC1J-D20-L00128L are listed on our Part Details page. You can also find images and similar parts to ENC1J-D20-L00128L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC1J-D20-L00128L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC1J-D20-L00128L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC1J-D20-L00128L fall under?
The ENC1J-D20-L00128L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENC1J-D20-L00128L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC1J-D20-L00128L you can contact the distributor directly for product support, shipping queries etc.
Is the ENC1J-D20-L00128L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENC1J-D20-L00128L have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ENC1J-D20-L00128L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC1J-D20-L00128L often in real-time on the comparison pages.
What if I can't find stock of ENC1J-D20-L00128L?
You can fill out our help required form which you can use to request a quote for ENC1J-D20-L00128L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.