Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$30.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.43
|
29
in stock
|
Buy Now | |
element14
from US$46.84
|
182
in stock
|
Buy Now | |
Farnell
from US$36.50
|
123
in stock
|
Buy Now | |
RS Americas
from US$39.11
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$34.76
|
59
in stock
|
Buy Now | |
Distrelec
from US$36.60
|
27
in stock
|
Buy Now | |
Avnet America
from US$30.63
|
-
|
Buy Now | |
TTI Europe
from US$33.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 300rpm |
Product Range | EN Series |
SVHC | Lead (15-Jan-2019) |
Behind Panel Depth | 18.5mm |
Current Rating | 26mA |
Encoder Resolution | 128 |
External Depth | 18.5mm |
External Length / Height | 21.21mm |
External Width | 15.88mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Pulse Output Count | 128 |
Rotation Mechanical Angle | 360° |
Shaft Diameter | 6.342mm |
Shaft Length | 22.23mm |
Supply Current Max | 26mA |
Thread Length | 9.53mm |
Thread Size | 3/8"32UNEF |
Type | Optical |
Voltage Rating | 5V |
Voltage Rating VAC | 5V |
ENCODER, INCREMENTAL, 2CH, 3000RPM | element14 |
5V dc 128 Pulse Optical Encoder with a 6.35 mm Round Shaft, Bracket Mount | Bourns ENA1J-B28-L00128L | RS Americas |
Optical Encoder | Newark Electronics |
ENA rotary optical encoder,128cycles/rev | RS |
Bourns Rotary Encoder 128 CPR 5V 3000min -1 Bushing IP40 PCB Pins EN Series | Distrelec |
Rotary Optical Encoder 2-Pin | Avnet America |
ROTARY OPTICAL ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a ENA1J-B28-L00128L?
Additional datasheets, footprints and schematics for ENA1J-B28-L00128L are listed on our Part Details page. You can also find images and similar parts to ENA1J-B28-L00128L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENA1J-B28-L00128L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENA1J-B28-L00128L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENA1J-B28-L00128L fall under?
The ENA1J-B28-L00128L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENA1J-B28-L00128L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENA1J-B28-L00128L you can contact the distributor directly for product support, shipping queries etc.
Is the ENA1J-B28-L00128L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENA1J-B28-L00128L have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for ENA1J-B28-L00128L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENA1J-B28-L00128L often in real-time on the comparison pages.
What if I can't find stock of ENA1J-B28-L00128L?
You can fill out our help required form which you can use to request a quote for ENA1J-B28-L00128L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.