Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$30.63
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 300rpm |
Product Range | EN Series |
SVHC | Lead (15-Jan-2019) |
ENCODER, OPTICAL, 64CPR | element14 |
Optical Encoder | Newark Electronics |
ENA rotary optical encoder,64cycles/rev | RS |
Rotary Optical Encoder 2-Pin | Avnet America |
64 Pulse Optical Encoder with a 6.35 mm Round Shaft, Bracket Mount | Bourns ENA1J-B28-L00064L | RS Americas |
Where can I find additional details, specifications and documents for a ENA1J-B28-L00064L?
Additional datasheets, footprints and schematics for ENA1J-B28-L00064L are listed on our Part Details page. You can also find images and similar parts to ENA1J-B28-L00064L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENA1J-B28-L00064L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENA1J-B28-L00064L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENA1J-B28-L00064L fall under?
The ENA1J-B28-L00064L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ENA1J-B28-L00064L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENA1J-B28-L00064L you can contact the distributor directly for product support, shipping queries etc.
Is the ENA1J-B28-L00064L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENA1J-B28-L00064L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for ENA1J-B28-L00064L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENA1J-B28-L00064L often in real-time on the comparison pages.
What if I can't find stock of ENA1J-B28-L00064L?
You can fill out our help required form which you can use to request a quote for ENA1J-B28-L00064L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.