Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Encoder Technology | Optical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 64PPR |
No. of Detents | 0 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
Encoder Mounting | Bushing Mount, Through Hole |
RoHS Compliant | Yes |
Encoder-Rotary Optical /Tray Packaging Rohs Compliant: Yes |Bourns ENA1J-B20-L00064L | Newark Electronics |
Rotary Optical Encoder 2-Pin | Avnet America |
Where can I find additional details, specifications and documents for a ENA1J-B20-L00064L.?
Additional datasheets, footprints and schematics for ENA1J-B20-L00064L. are listed on our Part Details page. You can also find images and similar parts to ENA1J-B20-L00064L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENA1J-B20-L00064L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENA1J-B20-L00064L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENA1J-B20-L00064L. fall under?
The ENA1J-B20-L00064L. is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to ENA1J-B20-L00064L. when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENA1J-B20-L00064L. you can contact the distributor directly for product support, shipping queries etc.
Is the ENA1J-B20-L00064L. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENA1J-B20-L00064L. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ENA1J-B20-L00064L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENA1J-B20-L00064L. often in real-time on the comparison pages.
What if I can't find stock of ENA1J-B20-L00064L.?
You can fill out our help required form which you can use to request a quote for ENA1J-B20-L00064L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.