Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Enpirion |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Evaluation Board for 12A DC/DC Buck Converter with Integrated Inductor |
Eval Board, Buck Dc-Dc Converter | Newark Electronics |
EVAL BOARD, EN63A0QI-E, BUCK CONVTR | Farnell |
Where can I find additional details, specifications and documents for a EN63A0QI-E?
Additional datasheets, footprints and schematics for EN63A0QI-E are listed on our Part Details page. You can also find images and similar parts to EN63A0QI-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN63A0QI-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN63A0QI-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN63A0QI-E fall under?
The EN63A0QI-E is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EN63A0QI-E when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN63A0QI-E you can contact the distributor directly for product support, shipping queries etc.
Is the EN63A0QI-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN63A0QI-E have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for EN63A0QI-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN63A0QI-E often in real-time on the comparison pages.
What if I can't find stock of EN63A0QI-E?
You can fill out our help required form which you can use to request a quote for EN63A0QI-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.