Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Barrel Type | Long |
---|---|
Conductor Material | Copper |
Conductor Type | Stranded |
Number of Holes | 2 |
Crimp Type | Compression |
Lug Length | 6.14in, 156mm |
Lug Width | 2.19in, 55.6mm |
Barrel Diameter | 1.17in, 3mm |
Conductor Size | 1000kcmil |
Barrel Length | 76.2mm, 3in |
Stud Size | 3/8 |
Voltage Class | ≤ 35kV |
UL Listed | Yes |
CSA Certified | Yes |
NEMA Spacing (2-Hole) | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Power Distribution |
Energized Installation | No |
Die Color Code | White |
Product Availability | AMERICAS |
Underground Network Component Type | Terminal Lug |
Material | Copper |
Technology | Compression |
Type | Terminal Lug |
Where can I find additional details, specifications and documents for a EN4520-113?
Additional datasheets, footprints and schematics for EN4520-113 are listed on our Part Details page. You can also find images and similar parts to EN4520-113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN4520-113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN4520-113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN4520-113 fall under?
The EN4520-113 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EN4520-113 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN4520-113 you can contact the distributor directly for product support, shipping queries etc.
Is the EN4520-113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN4520-113 have stock available?
There is no stock from authorised distributors for EN4520-113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN4520-113 often in real-time on the comparison pages.
What if I can't find stock of EN4520-113?
You can fill out our help required form which you can use to request a quote for EN4520-113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.