Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
1,058
in stock
|
Buy Now | |
element14
from US$2.58
|
1,771
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,126
in stock
|
Buy Now | |
Sager
from US$1.50
|
1,125
in stock
|
Buy Now | |
Farnell
from US$3.13
|
645
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
529
in stock
|
Buy Now | |
Heilind Electronics
from US$2.13
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.13
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cap Cover |
---|---|
For Use With | EN3 Connectors |
Connector Body Material | Thermoplastic Glass Filled Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Black |
IP / NEMA Rating | IP68 |
Material | Thermoplastic Rubber |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Cap Cover, Thermoplastic | Newark Electronics |
Standard Circular Connector PROTECTIVE CAP | Sager |
Protective cover for IP68 plugs&sockets | RS |
Connector Weathertight 2000 V 20 AWG Gold, EN3 Series | Switchcraft EN3CAP | RS Americas |
END CAP/WEATHERTIGHT | Heilind Electronics |
Accessories: protection cover | Transfer Multisort Elektronik |
Connector Accessories Weather Tight Cap Thermoplastic Rubber | Avnet Abacus |
Where can I find additional details, specifications and documents for a EN3CAP?
Additional datasheets, footprints and schematics for EN3CAP are listed on our Part Details page. You can also find images and similar parts to EN3CAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3CAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3CAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3CAP fall under?
The EN3CAP is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to EN3CAP when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3CAP you can contact the distributor directly for product support, shipping queries etc.
Is the EN3CAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3CAP have stock available?
Authorised distributors including element14, Newark Electronics, Sager, RS and Farnell have stock available or on a lead time for EN3CAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3CAP often in real-time on the comparison pages.
What if I can't find stock of EN3CAP?
You can fill out our help required form which you can use to request a quote for EN3CAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.