Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Insulation Diameter | 17.9 – 25.mm |
Cross-Section Range | 70 – 120mm² |
Conductor Diameter | 8.7 – 15mm |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
Emission Free | Yes |
Halogen Free | Yes |
Application Type | Elbow Connector with Testpoint |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Installation Instruction | English |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Screened | Yes |
Bushing Type | 250A |
Product Family | RSES |
Insulation | Polymeric |
Cable Shield Style | Copper Wire |
Connector Type | Mechanical |
Technology | Separable Connector |
Where can I find additional details, specifications and documents for a EN3692-011?
Additional datasheets, footprints and schematics for EN3692-011 are listed on our Part Details page. You can also find images and similar parts to EN3692-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3692-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3692-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3692-011 fall under?
The EN3692-011 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to EN3692-011 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3692-011 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3692-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3692-011 have stock available?
There is no stock from authorised distributors for EN3692-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3692-011 often in real-time on the comparison pages.
What if I can't find stock of EN3692-011?
You can fill out our help required form which you can use to request a quote for EN3692-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.